ISL68134IRAZ-T
ISL68134IRAZ-T
Active
Description:  AVS X+Y 4 PHASE DIGI CONT 40LD 5
Manufacturer:  Renesas Electronics
History Price: $6.49630
In Stock: 34800
ISL68134IRAZ-T vs ISL6595DRZ-TK
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Programmable
-
-
Applications
PWM Controller
Digital Multiphase Controller
Voltage - Input
-
-
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Current - Supply
63 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
48-QFN (7x7)