ISL68124IRAZ
ISL68124IRAZ
Last Time Buy
Description:  PMBUS X+Y 4 PHASE DIGI CONTLR 40
Manufacturer:  Renesas Electronics
History Price: $6.11220
In Stock: 36000
ISL68124IRAZ vs ISL88550AIRZ
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Active
Programmable
-
-
Applications
Telecommunications
PWM Controller
Voltage - Input
-
2V ~ 25V
Voltage - Supply
3.135V ~ 3.465V
4.5V ~ 5.5V
Current - Supply
63 mA
25 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
28-QFN (5x5)