Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68124IRAZ
ISL68124IRAZ
Last Time Buy
PMIC - Power Supply Controllers, Monitors
Description:
PMBUS X+Y 4 PHASE DIGI CONTLR 40
Manufacturer:
Renesas Electronics
Datasheet:
ISL68124IRAZ Datasheet
History Price: $6.11220
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL68124IRAZ vs ISL68124IRAZ-T
Part No
ISL68124IRAZ
ISL68124IRAZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Active
Programmable
-
-
Applications
Telecommunications
Telecommunications
Voltage - Input
-
-
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Current - Supply
63 mA
63 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
40-TQFN (5x5)