Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Intersil ISL6595DRZ-TK
ISL6595DRZ-TK
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL6595DRZ-TK Datasheet
History Price: $6.68000
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6595DRZ-TK vs ISL68134IRAZ
Part No
ISL6595DRZ-TK
ISL68134IRAZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Last Time Buy
Programmable
-
-
Applications
Digital Multiphase Controller
PWM Controller
Voltage - Input
-
-
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Current - Supply
100 mA
63 mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
40-TQFN (5x5)