ISL6506CBZ
ISL6506CBZ
Obsolete
Description:  POWER SUPPLY CIRCUIT, FIXED
Manufacturer:  Intersil
Datasheet:   ISL6506CBZ Datasheet
History Price: $3.69000
In Stock: 43900
ISL6506CBZ vs ISL68127IRAZ-T7A
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller/Monitor
-
Voltage - Input
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Supply
3.6 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
8-SOIC-EP
48-QFN (6x6)