ISL6402AIRZ-T
ISL6402AIRZ-T
Obsolete
Description:  IC REG TRPL BUCK/LNR SYNC 28QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 7210
ISL6402AIRZ-T vs ISL9307IRTAANCZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
3
4
Frequency - Switching
1.4MHz
3MHz
Voltage/Current - Output 1
Controller
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 2
Controller
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 3
Controller
3.3V, 300mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4.5V ~ 24V
1.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
16-QFN (4x4)