Topology
Step-Down (Buck) Synchronous (2), Step-Up (Boost) (1), Linear (LDO) (2)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching
300kHz
600kHz
Voltage/Current - Output 1
Controller, Controller, Controller, 5V, 5A
0.8V ~ 3.3V, 15A
Voltage/Current - Output 2
Controller, Controller, Controller, 3.3V, 5A
0.8V ~ 3.3V, 4A
Voltage/Current - Output 3
Controller, Controller, Controller, 12V, -
-
Voltage - Supply
5.6V ~ 24V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
14-SOIC