ISL6224CA
ISL6224CA
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6224CA Datasheet
History Price: Obsolete
In Stock: 49200
ISL6224CA vs ISL9443IRZ-T7A
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
3
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.5V ~ 28V
Frequency - Switching
300kHz, 600kHz
600kHz ~ 1.2MHz
Duty Cycle (Max)
94%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
32-QFN (5x5)