ISL6219ACA
ISL6219ACA
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6219ACA Datasheet
History Price: $3.72000
In Stock: 19300
ISL6219ACA vs ISL8845AAUZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Number of Outputs
3
1
Output Phases
3
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
9V ~ 30V
Frequency - Switching
100kHz ~ 1.5MHz
Up to 2MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
-
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good
Current Limit, Frequency Control
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-SSOP/QSOP
8-MSOP