Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Intersil ISL6219ACA-T
ISL6219ACA-T
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:
Intersil
Datasheet:
ISL6219ACA-T Datasheet
History Price: $3.72000
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6219ACA-T vs ISL9500CVZ
Part No
ISL6219ACA-T
ISL9500CVZ
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Frequency - Switching
-
250kHz ~ 1MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Phase Control, Power Good
Operating Temperature
-
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
-
38-TSSOP