ISL6219ACA-T
ISL6219ACA-T
Active
Description:  SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:  Intersil
History Price: $3.72000
In Stock: 31500
ISL6219ACA-T vs ISL8845AAUZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Boost, Flyback
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
9V ~ 30V
Frequency - Switching
-
Up to 2MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Frequency Control
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-MSOP