☰
ISL61851LIBZ
ISL61851LIBZ
Obsolete
Description:  IC HOT SWAP CTRLR USB 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 9200
ISL61851LIBZ vs ISL6119LIB
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
2
2
Internal Switch(s)
Yes
Yes
Applications
USB
USB
Features
Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Latched Fault, Thermal Limit, UVLO
Programmable Features
-
Current Limit
Voltage - Supply
2.3V ~ 5.5V
2.7V ~ 5.5V
Current - Output (Max)
1.5A
1A
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
50 μA
120 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC