Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Intersil ISL6151CBZA
ISL6151CBZA
Obsolete
PMIC - Hot Swap Controllers
Description:
POWER SUPPLY CIRCUIT, ADJ
Manufacturer:
Intersil
Datasheet:
ISL6151CBZA Datasheet
History Price: $3.38000
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6151CBZA vs ISL6119LIB
Part No
ISL6151CBZA
ISL6119LIB
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Intersil
Intersil
Series
IntelliTrip
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
2
Internal Switch(s)
No
Yes
Applications
-48V, VoIP
USB
Features
Auto Retry, Fault Timeout
Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, OVP, UVLO
Current Limit
Voltage - Supply
20V ~ 80V
2.7V ~ 5.5V
Current - Output (Max)
-
1A
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Current - Supply
2.4 mA
120 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC