Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Intersil ISL6125IR-T
ISL6125IR-T
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
POWER SUPPLY CIRCUIT, ADJ
Manufacturer:
Intersil
Datasheet:
ISL6125IR-T Datasheet
History Price: $1.91000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6125IR-T vs ISL9501CVZ
Part No
ISL6125IR-T
ISL9501CVZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Sequencer
-
Voltage - Input
-
-
Voltage - Supply
1.5V ~ 5.5V
-
Current - Supply
200 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
24-QFN (4x4)
38-TSSOP