Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Intersil ISL6116CB
ISL6116CB
Obsolete
PMIC - Hot Swap Controllers
Description:
POWER SUPPLY CIRCUIT, ADJ
Manufacturer:
Intersil
Datasheet:
ISL6116CB Datasheet
History Price: $1.14000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6116CB vs ISL6119LIB
Part No
ISL6116CB
ISL6119LIB
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
2
Internal Switch(s)
No
Yes
Applications
General Purpose
USB
Features
Latched Fault
Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout
Current Limit
Voltage - Supply
9V ~ 15V
2.7V ~ 5.5V
Current - Output (Max)
-
1A
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
3 mA
120 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC