ISL60007BIB825-TK
ISL60007BIB825-TK
Obsolete
Description:  IC VREF SERIES 0.02% 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 34200
ISL60007BIB825-TK vs ISL60002DIB812
Series
FGA
FGA
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
1.25V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.02%
?.4%
Temperature Coefficient
3ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
800nA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC