ISL60002DIH330Z-TK
ISL60002DIH330Z-TK
Active
Description:  IC VREF SERIES 0.17% SOT23-3
Manufacturer:  Renesas Electronics
History Price: $3.08000
In Stock: 22000
ISL60002DIH330Z-TK vs ISL60002DIH326Z-TK
Series
FGA
FGA
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
2.6V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.17%
?.19%
Temperature Coefficient
20ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.2V ~ 5.5V
2.8V ~ 5.5V
Current - Supply
900nA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3