Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Renesas Electronics ISL60002DIH330Z-TK
ISL60002DIH330Z-TK
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.17% SOT23-3
Manufacturer:
Renesas Electronics
Datasheet:
ISL60002DIH330Z-TK Datasheet
History Price: $3.08000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL60002DIH330Z-TK vs ISL60002DIH320Z
Part No
ISL60002DIH330Z-TK
ISL60002DIH320Z
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Intersil
Series
FGA
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
3V
-
Voltage - Output (Max)
-
-
Current - Output
7 mA
-
Tolerance
?.17%
-
Temperature Coefficient
20ppm/ ℃
-
Noise - 0.1Hz to 10Hz
30μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.2V ~ 5.5V
-
Current - Supply
900nA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
SOT-23-3
-