ISL60002DIH326Z
ISL60002DIH326Z
Active
Description:  IC VREF SERIES 2.6V SOT23-3
Manufacturer:  Intersil
History Price: $2.91000
In Stock: 28700
ISL60002DIH326Z vs ISL60007BIB825-TK
Series
-
FGA
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
7 mA
Tolerance
-
?.02%
Temperature Coefficient
-
3ppm/ ℃
Noise - 0.1Hz to 10Hz
-
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
2.7V ~ 5.5V
Current - Supply
-
800nA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC