Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Renesas Electronics ISL60002DIH310Z-TK
ISL60002DIH310Z-TK
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.49% SOT23-3
Manufacturer:
Renesas Electronics
Datasheet:
ISL60002DIH310Z-TK Datasheet
History Price: $3.17000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL60002DIH310Z-TK vs ISL60007DIB825
Part No
ISL60002DIH310Z-TK
ISL60007DIB825
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FGA
FGA
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.024V
2.5V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.49%
?.04%
Temperature Coefficient
20ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
900nA
800nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-3
8-SOIC