ISL60002DIH310Z-TK
ISL60002DIH310Z-TK
Active
Description:  IC VREF SERIES 0.49% SOT23-3
Manufacturer:  Renesas Electronics
History Price: $3.17000
In Stock: 31100
ISL60002DIH310Z-TK vs ISL60007CIB825
Series
FGA
FGA
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.024V
2.5V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.49%
?.02%
Temperature Coefficient
20ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
900nA
800nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-3
8-SOIC