ISL60002DIB825-TK
ISL60002DIB825-TK
Obsolete
Description:  IC VREF SERIES 0.2% 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37800
ISL60002DIB825-TK vs ISL60002DIH326Z
Series
FGA
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Reference Type
Series
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
-
-
Current - Output
7 mA
-
Tolerance
?.2%
-
Temperature Coefficient
20ppm/ ℃
-
Noise - 0.1Hz to 10Hz
30μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
-
Current - Supply
900nA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-