ISL43110IBZ-T
ISL43110IBZ-T
Active
Description:  IC SWITCH SPST-NOX1 10OHM 8SOIC
Manufacturer:  Intersil
History Price: $1.37000
In Stock: 7400
ISL43110IBZ-T vs ISL84781IV
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
1
1
On-State Resistance (Max)
10Ohm
750mOhm
Channel-to-Channel Matching (ΔRon)
-
120mOhm
Voltage - Supply, Single (V-)
2.4V ~ 12V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 50ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
8pC
-39pC
Channel Capacitance (CS(off), CD(off))
15pF, 15pF
65pF, 470pF
Current - Leakage (IS(off)) (Max)
1nA
4nA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP