ISL33002IRT2Z
ISL33002IRT2Z
Active
Description:  IC ACCELERATOR I2C HOTSWAP 8TDFN
Manufacturer:  Renesas Electronics
History Price: $1.30260
In Stock: 6100
ISL33002IRT2Z vs ISL88694IH5
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Buffer, Accelerator
Accelerator
Applications
I2C - Hotswap
I2C
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
-
-
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
10 pF
-
Voltage - Supply
2.3V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
3mA
80μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-TDFN (3x3)
SOT-23-5