Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Renesas Electronics ISL33002IRT2Z
ISL33002IRT2Z
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC ACCELERATOR I2C HOTSWAP 8TDFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL33002IRT2Z Datasheet
History Price: $1.30260
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL33002IRT2Z vs ISL88694IH5-TK
Part No
ISL33002IRT2Z
ISL88694IH5-TK
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Type
Buffer, Accelerator
Accelerator
Applications
I2C - Hotswap
I2C
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
-
-
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
10 pF
-
Voltage - Supply
2.3V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
3mA
80μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-TDFN (3x3)
SOT-23-5