ISL33001IUZ-T
ISL33001IUZ-T
Active
Description:  IC ACCELERATOR I2C HOTSWAP 8MSOP
Manufacturer:  Renesas Electronics
History Price: $1.30260
In Stock: 25000
ISL33001IUZ-T vs ISL88694IH5
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Buffer, Accelerator
Accelerator
Applications
I2C - Hotswap
I2C
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
-
-
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
10 pF
-
Voltage - Supply
2.3V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
4mA
80μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-MSOP
SOT-23-5