Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28023FR12Z
ISL28023FR12Z
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC VOLT MONITOR PRECISION 24QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL28023FR12Z Datasheet
History Price: $5.70000
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28023FR12Z vs ISL6595DRZ-TK
Part No
ISL28023FR12Z
ISL6595DRZ-TK
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Programmable
-
-
Applications
Digital Power Monitor
Digital Multiphase Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Current - Supply
-
100 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
48-QFN (7x7)