Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28022FUZR5453
ISL28022FUZR5453
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
ISL28022FUZ W/GOLD BOND WIRE
Manufacturer:
Renesas Electronics
Datasheet:
ISL28022FUZR5453 Datasheet
History Price: Obsolete
In Stock: 16700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28022FUZR5453 vs ISL9501CRZ-T
Part No
ISL28022FUZR5453
ISL9501CRZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Applications
Power Supply Monitor
-
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
-
Current - Supply
700 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
40-QFN (6x6)