ISL28022FUZR5453
ISL28022FUZR5453
Obsolete
Description:  ISL28022FUZ W/GOLD BOND WIRE
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 16700
ISL28022FUZR5453 vs ISL68137IRBZ-TR5781
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Monitor
-
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
-
Current - Supply
700 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
48-QFN (6x6)