ISL28022FUZ-TR5453
ISL28022FUZ-TR5453
Obsolete
Description:  ISL28022FUZ-T W/GOLD BOND WIRE
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 35600
ISL28022FUZ-TR5453 vs ISL6595DRZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Applications
-
Digital Multiphase Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Current - Supply
700 μA
100 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
48-QFN (7x7)