Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28022FUZ-T7A
ISL28022FUZ-T7A
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC VOLT MONITOR PRECISION 10MSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL28022FUZ-T7A Datasheet
History Price: $4.63000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28022FUZ-T7A vs ISL8723IRZ
Part No
ISL28022FUZ-T7A
ISL8723IRZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supply Monitor
Power Supply Sequencer
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
2.5V ~ 5V
Current - Supply
700 μA
480 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
24-QFN (4x4)