ISL28022FUZ-T7A
ISL28022FUZ-T7A
Active
Description:  IC VOLT MONITOR PRECISION 10MSOP
Manufacturer:  Renesas Electronics
History Price: $4.63000
In Stock: 23400
ISL28022FUZ-T7A vs ISL68134IRAZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Last Time Buy
Programmable
-
-
Applications
Power Supply Monitor
PWM Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Current - Supply
700 μA
63 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
10-MSOP
40-TQFN (5x5)