ISL28022FUZ-T7A
ISL28022FUZ-T7A
Active
Description:  IC VOLT MONITOR PRECISION 10MSOP
Manufacturer:  Renesas Electronics
History Price: $4.63000
In Stock: 23400
ISL28022FUZ-T7A vs ISL6595DRZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supply Monitor
Digital Multiphase Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Current - Supply
700 μA
100 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
48-QFN (7x7)