Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28022FUZ-T7A
ISL28022FUZ-T7A
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC VOLT MONITOR PRECISION 10MSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL28022FUZ-T7A Datasheet
History Price: $4.63000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28022FUZ-T7A vs ISL6506CBZ-T
Part No
ISL28022FUZ-T7A
ISL6506CBZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supply Monitor
Power Supply Controller/Monitor
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
700 μA
3.6 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MSOP
8-SOIC-EP