Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28022FUZ-T
ISL28022FUZ-T
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR MONITOR 10MSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL28022FUZ-T Datasheet
History Price: $1.88710
In Stock: 42300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28022FUZ-T vs ISL9501CVZ
Part No
ISL28022FUZ-T
ISL9501CVZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
-
-
Applications
Digital Power Monitor
-
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
-
Current - Supply
700 μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
10-MSOP
38-TSSOP