ISL28022FUZ-T
ISL28022FUZ-T
Active
Description:  IC PWR MONITOR 10MSOP
Manufacturer:  Renesas Electronics
History Price: $1.88710
In Stock: 42300
ISL28022FUZ-T vs ISL6506CBZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Programmable
-
-
Applications
Digital Power Monitor
Power Supply Controller/Monitor
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
700 μA
3.6 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MSOP
8-SOIC-EP