Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL28022FRZ-T7A
ISL28022FRZ-T7A
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR MONITOR 16QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL28022FRZ-T7A Datasheet
History Price: $3.50000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL28022FRZ-T7A vs ISL68134IRAZ
Part No
ISL28022FRZ-T7A
ISL68134IRAZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Last Time Buy
Programmable
-
-
Applications
Digital Power Monitor
PWM Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Current - Supply
700 μA
63 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
40-TQFN (5x5)