ISL23448WFRZ-T7A
ISL23448WFRZ-T7A
Obsolete
Description:  DIGIPOT, CMOS, PQCC20
Manufacturer:  Intersil
History Price: $2.44000
In Stock: 27900
ISL23448WFRZ-T7A vs ISL95810WIU8
Manufacturer
Series
XDCP
XDCP
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
4
1
Number of Taps
128
256
Resistance (Ohms)
10k
10k
Interface
SPI
I2C
Memory Type
Volatile
Non-Volatile
Voltage - Supply
1.2V ~ 5.5V, 1.7V ~ 5.5V
2.7V ~ 5.5V
Features
Cascade Pin
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
125ppm/ ℃
?5ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-QFN (3x4)
8-MSOP
Package / Case
20-VFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
580
70