ISL22102IR20Z
ISL22102IR20Z
Obsolete
Description:  IC DGT POT 18.5KOHM 32TAP 20QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 12300
ISL22102IR20Z vs ISL95811UFRTZ-TK
Series
XDCP
XDCP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Logarithmic
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
32
256
Resistance (Ohms)
18.5k
50k
Interface
Pushbutton
I2C
Memory Type
Volatile
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Mute, Zero-Cross Sense
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
?40ppm/ ℃
?5ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-QFN (4x4)
8-TDFN (3x3)
Package / Case
20-VFQFN Exposed Pad
8-WDFN Exposed Pad
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
-
70