Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Renesas Electronics ISL2100AAR3Z
ISL2100AAR3Z
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 9DFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL2100AAR3Z Datasheet
History Price: $4.16000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL2100AAR3Z vs ISL6610CBZ
Part No
ISL2100AAR3Z
ISL6610CBZ
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
9V ~ 14V
-
Logic Voltage - VIL, VIH
3.7V, 7.4V
-
Current - Peak Output (Source, Sink)
2A, 2A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
114 V
-
Rise / Fall Time (Typ)
10ns, 10ns
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
9-VFDFN Exposed Pad
-
Supplier Device Package
9-DFN-EP (3x3)
-