☰
ISL2100AAR3Z
ISL2100AAR3Z
Active
Description:  IC GATE DRVR HALF-BRIDGE 9DFN
Manufacturer:  Renesas Electronics
History Price: $4.16000
In Stock: 27200
ISL2100AAR3Z vs ISL2100AAR3Z-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 14V
9V ~ 14V
Logic Voltage - VIL, VIH
3.7V, 7.4V
3.7V, 7.4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
114 V
114 V
Rise / Fall Time (Typ)
10ns, 10ns
10ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-VFDFN Exposed Pad
9-VFDFN Exposed Pad
Supplier Device Package
9-DFN-EP (3x3)
9-DFN-EP (3x3)