Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
9V ~ 14V
4.5V ~ 18V
Logic Voltage - VIL, VIH
3.7V, 7.4V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
114 V
-
Rise / Fall Time (Typ)
10ns, 10ns
7.5ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP