ISL21009CFB825Z
ISL21009CFB825Z
Obsolete
Description:  IC VREF SERIES 0.08% 8SOIC
Manufacturer:  Intersil
History Price: $7.53000
In Stock: 28300
ISL21009CFB825Z vs ISL60002DIH311Z
Manufacturer
Series
FGA
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
-
-
Current - Output
7 mA
-
Tolerance
?.08%
-
Temperature Coefficient
5ppm/ ℃
-
Noise - 0.1Hz to 10Hz
4.5μVp-p
-
Noise - 10Hz to 10kHz
22μVrms
-
Voltage - Input
3.5V ~ 16.5V
-
Current - Supply
180μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-