ISL21009CFB825Z
ISL21009CFB825Z
Obsolete
Description:  IC VREF SERIES 0.08% 8SOIC
Manufacturer:  Intersil
History Price: $7.53000
In Stock: 28300
ISL21009CFB825Z vs ISL60002DIB812-TK
Series
FGA
FGA
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
1.25V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.08%
?.4%
Temperature Coefficient
5ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
4.5μVp-p
30μVp-p
Noise - 10Hz to 10kHz
22μVrms
-
Voltage - Input
3.5V ~ 16.5V
2.7V ~ 5.5V
Current - Supply
180μA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC