ISL21007CFB820Z-TK
ISL21007CFB820Z-TK
Obsolete
Description:  IC VREF SERIES 0.08% 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 41000
ISL21007CFB820Z-TK vs ISL60002DIH325
Series
FGA
FGA
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
2.5V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.08%
?.2%
Temperature Coefficient
5ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
4.5μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
150μA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3