ISL21007BFB825Z-TK
ISL21007BFB825Z-TK
Obsolete
Description:  IC VREF 8SOIC
Manufacturer:  Intersil
History Price: $8.14000
In Stock: 42200
ISL21007BFB825Z-TK vs ISL60002DIH325
Series
FGA
FGA
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
7 mA
Tolerance
?.5%
?.2%
Temperature Coefficient
3ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
4.5μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
150μA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3