ISL21007BFB820Z-TK
ISL21007BFB820Z-TK
Obsolete
Description:  IC VREF SERIES PREC 2.048V 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11100
ISL21007BFB820Z-TK vs ISL60002DIH312Z-TK
Series
FGA
FGA
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
1.25V
Voltage - Output (Max)
-
-
Current - Output
-
7 mA
Tolerance
-
?.4%
Temperature Coefficient
-
20ppm/ ℃
Noise - 0.1Hz to 10Hz
-
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
2.7V ~ 5.5V
Current - Supply
-
900nA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3