ISD9140FI
ISD9140FI
Discontinued
Description:  IC VOICE REC/PLAY 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD9140FI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36700
ISD9140FI vs ISD5116PY
Series
-
ChipCorder
Packaging
Tray
Tube
Status
Discontinued
Active
Interface
Serial
I2C
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
8 Min 44 Sec ~ 17 Min 28 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
-
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
28-DIP (0.600", 15.24mm)
Supplier Device Package
48-LQFP (7x7)
28-DIP