ISD9130FI
ISD9130FI
Active
Description:  IC VOICE REC/PLAY 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD9130FI Datasheet
History Price: $1.50500
In Stock: 12300
ISD9130FI vs ISD5108SYR
Series
-
ChipCorder
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Interface
Serial
I2C
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
4 Min 22 Sec ~ 8 Min 44 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
-
2.7 V ~ 3.6 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SOIC