Series
ChipCorder
ChipCorder
Input Signal
Analog - Single Ended, Microphone
Analog - Single Ended, I2S, Microphone
Output Signal
Analog - Single Ended, Analog Differential, PWM Speaker Output
Analog - Single Ended, I2S, PWM Speaker Output
Sampling Frequency
4 ~ 8kHz
4 ~ 8kHz
Duration
8 Min 44 Sec ~ 17 Min 28 Sec
8 Min 3 Sec ~ 16 Min 6 Sec
Filter Pass Band
1.7 ~ 3.4kHz
1.8 ~ 3.7kHz
Messaging
Multiple
Multiple
Oscillator Type
Internal/External
Internal/External
Features
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.7 V ~ 3.3 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-DIP
28-SOIC